1.1 This test method covers the determination of chromium oxide (Cr2O3) in chrome ores in the compositional range from 25 % to 60 %.
Note 1-As used in this test method, “%” refers to a mass fraction (wt/wt %) (g/100g).
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E342-11 |
| Product Name | Standard Test Method for Determination of Chromium Oxide in Chrome Ores by Permanganate Titrimetry |