1.1 This practice covers the design and basic use of a gauge used to determine the image unsharpness and the basic spatial resolution of film radiographs or of digital images taken with CR imaging plates, digital detector arrays (DDA), or radioscopic systems (for example, with X-ray image intensifiers) for applications with Se-75, Ir-192, Co-60 and high energy sources with tube potentials = 300?kV. The IQI may be used at lower tube potentials too, if the expected unsharpness is > 200?μm (SRbimage or SRbdetector > 100?μm). For the measurement of lower unsharpness values, the usage of the gauge described in Practice E2002 is recommended.
1.2 This practice is applicable to radiographic and radioscopic imaging systems utilizing X-ray and gamma ray radiation sources.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 The gauge described can be used effectively if the duplex wire IQI of Practice E2002 does not provide sufficient contrast resolution.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3388-23 |
| Product Name | Standard Practice for Determining Image Unsharpness and Basic Spatial Resolution in Radiography and Radioscopy for High Energy Applications |