1.1 This guide focuses on the selection of sediment background reference areas from aquatic environments for the purpose of developing representative sediment background concentrations. These concentrations are typically used in contaminated sediment corrective actions performed under various regulatory programs, including the Comprehensive Environmental Response, Compensation, and Liability Act (CERCLA). Although many of the references cited in this guide are CERCLA-oriented, the guide is applicable to remedial actions performed under local, state, tribal, federal, and international cleanup programs. However, this guide does not describe the requirements for each jurisdiction.
1.1.1 The sediment background reference areas chosen using this guide will need to be approved by the regulatory agency having jurisdiction (or they should take no exception to the areas chosen), especially if the representative background sediment concentrations will potentially be used to develop sediment remedial criteria.
1.2 This guide provides a framework to select appropriate sediment background reference areas for the collection of sediment data in the development of representative sediment background concentrations. It is intended to inform, complement, and support, but not supersede, local, state, tribal, federal, or international guidelines.
1.2.1 This guide is designed to apply to contaminated sediment sites where sediment data have been collected and are readily available. Additionally, it assumes that risk assessments have been performed, so that the potential contaminants of concern (PCOCs) that exceed risk-based thresholds have been identified. This guide can be applied at multiple points within the project life cycle (such as site assessment and remedial design).
1.2.2 Furthermore, this guide presumes that the identified risk-based thresholds are low enough to pose corrective action implementation challenges or that the sediment site is subject to recontamination from ongoing anthropogenic or natural sources (or both) that are not controlled. In either case, representative sediment background concentrations are useful for determining the extent of corrective remedial actions (when used as remedial goals), evaluating risks posed by representative background concentrations, and establishing appropriate post-remedial monitoring plans.
1.2.3 A case study for selecting a background reference area using a tiered decision analysis approach is presented in Appendix X1. It compares various characteristics of a hypothetical sediment site associated with a former upland manufactured gas plant (MGP) facility to three candidate background reference areas and identifies the background reference area that best satisfies the decision analysis objectives.
1.3 Methodologies used to develop representative background concentrations at contaminated sediment sites are not discussed in this guide\u2014refer to Guide E3242 for a discussion of these methodologies.
1.4 Related ASTM Standards\u2014This guide is related to Guide E3382, which provides the overarching framework for the development of representative background concentrations at contaminated sediment sites, including Conceptual Site Model (CSM) considerations. This guide is also related to Guide E3242, which provides a detailed framework for developing representative sediment background concentrations, including statistical and geochemical considerations as well as background threshold values. This guide is also related to Guide E3164, which addresses corrective action monitoring before, during, and after sediment remediation activities, as well as Guide E3163, which concerns sediment sampling and analytical techniques used during sediment corrective action projects. Guide D4823, which concerns sediment core sampling, is also related to this guide.
1.4.1 Specifically, this guide is intended to be used under the overarching framework of Guide E3382, in conjunction with the detailed framework to develop representative background values outlined in Guide E3242, to help ensure appropriate background reference areas are chosen for use in representative background concentration development.
1.5 Units\u2014The values stated in SI units are to be regarded as the standard. No other units of measurement are included in this guide.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3344-23 |
| Product Name | Standard Guide for Developing Representative Sediment Background Concentrations at Sediment Sites\u2014Selection of Background Reference Areas |