1.1 This test method describes the temperature calibration of a dynamic mechanical analyzer using thermal lag over the temperature range of -100 °C to 300 °C.
1.2 This standard may be compared to Test Methods E1867.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3301-22 |
| Product Name | Standard Test Method for Temperature Calibration of Dynamic Mechanical Analyzers Using Thermal Lag |