1.1 This test method is based on a capillary flow test that measures the pressure required to force an air bubble through a flat specimen of industrial woven wire filter cloth wetted under a test liquid of known surface tension. An established physical phenomenon, the pressure is inversely proportional to the pore size. This test method details the methodology to determine the bubble point pressure, and the applicable variables to calculate a standardized pressure. The test is recommended for filter cloth with a minimum test pressure of 1.0 inches of water.
1.2 A means for determining a pore size calculation factor (CF) is provided to allow the calculation of a pore size from the resultant pressure (see 15.2).
1.3 This test method uses mixed unit of measures. The values stated in inch-pound units shall be considered standard with regard to the bubble point pressure, test fixture, and procedures. The values stated in SI units shall be considered standard for the test fluid properties and pore size.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3278-21 |
| Product Name | Standard Test Method for Bubble Point Pressure of Woven Wire Filter Cloth |