1.1 This document provides guidance for the statistical analysis of the irradiation process from dosimetric data.
1.2 This document is one of a set of guides and practices that provide recommendations for properly implementing dosimetry in radiation processing. It is intended to be read in conjunction with ASTM 52628 and ASTM 52303.
1.3 This document employs a set of standard statistical methods and is intended to be read in conjunction with Practice E2586, Practice E2281, Practice E2587, and ASTM Manual MNL72.
1.4 This guide is applicable to high-energy electron beam, X-ray and gamma-ray irradiation processes.
1.5 This document assumes user knowledge of statistics, radiation processing, and radiation dosimetry. (See Annex A6)
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3239-21e1 |
| Product Name | Standard Guide for Using Statistical Process Control Principles for Routine Dosimetry in Radiation Processing |