1.1 Spill prevention equipment, and containment sumps are tested periodically to ensure the equipment is liquid tight by using vacuum, pressure, or liquid testing pursuant to United States of America federal regulations found in § 40 CFR 280.35.
1.2 This practice provides a liquid test by visual examination conducted by a professional inspector to determine if the spill prevention equipment and containment sumps are liquid tight.
1.3 The user is expected to have knowledge of UST installation procedures and UST operational, maintenance and testing requirements of § 40 CFR 280 et seq, related to the tasks performed.
1.4 Section 6 provides the minimum qualifications and educational requirements of a professional inspector. The authority having jurisdiction may have additional certification requirements.
1.5 This practice offers a set of instructions for performing one or more specific operations. This document cannot replace education or experience and should be used in conjunction with professional judgment. Not all aspects of this practice may be applicable in all circumstances. This ASTM standard is not intended to represent or replace the standard of care by which the adequacy of a given professional service must be judged, nor should this document be applied without consideration of a project’s many unique aspects. The word “Standard” in the title means only that the document has been approved through the ASTM consensus process.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Hazards known to this practice are identified in Section 8.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3225-20 |
| Product Name | Standard Practice for Performing a Liquid Test of Spill Prevention Equipment and Containment Sumps Used for Interstitial Monitoring of Piping by Visual Examination |