1.1 This test method covers procedures for conducting the small punch deformation test for metallic materials. The results can be used to derive estimates of yield and tensile strength up to 450 °C, and estimates of the ductile-to-brittle transition temperature from the results of small punch bulge tests in the temperature range from -193 °C to 350 °C for iron-based materials or 0.4 Tm for other metallic materials, where Tm is their melting temperature in K.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3205-26 |
| Product Name | Standard Test Method for Small Punch Testing of Metallic Materials |