1.1 These digital reference images illustrate various categories, types, and severity levels of discontinuities occurring in tin bronze and related alloy castings. The digital reference images are an adjunct to this document and must be purchased separately from ASTM International if needed (see Section 2). Categories and severity levels for each discontinuity type represented by these digital reference images are described in 1.2.
Note 1: The basis of application for these reference images requires a prior purchaser supplier agreement of radiographic examination attributes and classification criterion described in Sections 4, 6, and 7 of this standard.
1.2 These digital reference images consist of twenty-two 21/2 in. by 51/2 in. (63.5?mm by 139.7?mm) nominal size reproductions originally exposed with low voltage X rays. Fifteen of these images were produced with 1 in. (25.4 mm) plate castings and seven (sand inclusions, inserts, chaplets) were produced with 3/4 in. plate castings originally derived for NAVSHIPS 250-537-1 and -2. The 1?in. plate castings address gas porosity, linear shrinkage, and feathery shrinkage discontinuity types. The original radiographs illustrate discontinuities in sand cast 88:8:4 Cu-Sn-Zn, "G" type, bronze alloy plates and are representative of those found in wide solidification range copper-tin base alloys. The categories, types, and severity levels for the adjunct digital reference images of this standard are shown in 1.2.1 to 1.2.5:
1.2.1 Category A\u2014Gas porosity; severity levels 1 through 5 for thicknesses up to and including 2 in. (50.8 mm).
1.2.2 Category B\u2014Sand inclusions; severity levels 1 through 5 for thicknesses up to and including 2 in. (50.8 mm).
1.2.3 Category C\u2014Shrinkage; two types:
1.2.3.1 Ca\u2014Linear shrinkage; severity levels 1 through 5 for thicknesses up to and including 2 in. (50.8 mm).
1.2.3.2 Cd\u2014Feathery and spongy shrinkage (see Note 2); severity levels 1 through 5 for thicknesses up to and including 2 in. (50.8 mm).
Note 2: The feathery shrinkage discontinuity type is used to illustrate aggregate severity levels for either feathery or spongy shrinkage discontinuity types (see 5.1).
1.2.4 Category D\u2014Hot tear; one illustration.
1.2.5 Category E\u2014Inserts, chaplets; one illustration.
1.3 All areas of this standard may be subject to agreement between the cognizant engineering organization and the supplier, or specific direction from the cognizant engineering organization. These items should be addressed in the purchase order or the contract.
1.4 These digital reference images are not intended to illustrate the types and degrees of discontinuities found in tin bronze castings when performing film radiography. If performing film radiography of tin bronze castings, refer to Reference Radiographs E310.
1.5 Only licensed copies of the software and images shall be utilized for production examination. A copy of the ASTM/user license agreement shall be kept on file for audit purposes (see Note 3).
Note 3: The digital reference images consist of a set of digital image files, software to load the desired format, and specific instructions on the loading process. The 22 reference images illustrate four categories of graded discontinuities (1.2.1 (gas porosity), 1.2.2 (sand inclusion), 1.2.3.1 (linear shrinkage), and 1.2.3.2 (feathery shrinkage)) and two categories of ungraded discontinuities (1.2.4 (hot tear) and 1.2.5 (inserts)) and contain an image of a step wedge. Available from ASTM International Headquarters, Order No: RRE3185.
1.6 Units\u2014The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.8 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3185-21(2026) |
| Product Name | Standard Digital Reference Images for Tin Bronze Castings |