1.1 This practice establishes a procedure for ultrasonic testing (UT) of electrofusion joints in polyethylene pipe systems. This practice provides one ultrasonic examination procedure for ultrasonic pulse-echo straight beam contact testing, using straight-beam longitudinal waves introduced by direct contact of the search unit with the material being examined.
1.2 The practice is intended to be used on polyethylene electrofusion socket (for example, couplings) and saddle (for example, tees) fittings for use on polyethylene pipe ranging in diameters from nominal 0.5 in. to 12 in. [12 mm to 300 mm] with pipe dimension ratios (DR) ranging from 6.3 to 17. Greater and lesser thicknesses and greater and lesser diameters may be tested using this practice if the technique can be demonstrated to provide adequate detection on mockups of the same wall thickness and geometry.
1.3 This practice does not address ultrasonic examination of butt fusions. Ultrasonic testing of polyethylene butt fusion joints is addressed in Practice E3044/E3044M.
Note 1: The notes in this practice are for information only and shall not be considered part of this practice.
Note 2: This standard references HDPE and MDPE materials for pipe applications defined by Specification D3350.
1.4 This practice does not specify acceptance criteria. Refer to Specification F1055 and Practice F1290 for destructive acceptance criteria.
1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3167/E3167M-18 |
| Product Name | Standard Practice for Conventional Pulse-Echo Ultrasonic Testing of Polyethylene Electrofusion Joints |