1.1 This test method covers the determination of iron in manganese ore in the range from 2 % to 20 %.
Note 1-As used in this test method (except as related to the term relative standard deviation), “percent” or “%” refers to mass fraction (wt/wt) of the form g/100g.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E316-11 |
| Product Name | Standard Test Method for Determination of Iron in Manganese Ores by Hydrogen Sulfide Reduction-Dichromate Titrimetry |