1.1 This standard test method covers a quantitative field-test procedure and calculation method for assessing an air leakage rate using a fan-induced pressure differential(s) across the building envelope, generated by blower doors or equivalent equipment.
1.2 Building setup conditions in accordance with defining the test boundaries appropriate for testing the envelope's air leakage are defined in this test method.
1.3 Procedure to determine the air pressure boundaries of the test envelope to be tested are provided in this test method.
1.4 This test method applies to all multizone and large building types and portions or subsections thereof.
1.5 This test method defines three test procedures: multipoint regression, repeated single point, and repeated two-point air leakage rate testing.
1.6 This test method allows for testing the test envelope in a pressurized condition, a depressurized condition, or in both conditions and averaging the results.
1.7 This test method applies to an air leakage rate specification with a reference pressure greater than 10 Pa (0.04 in. WC) and not greater than 100 Pa (0.40 in. WC).
1.8 This test method describes two methods of preparation for the building in order to conduct the test: the building envelope where HVAC-related openings are excluded, and on the operational envelope where the HVAC-related openings are included.
1.9 Units\u2014The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.10 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.11 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3158-24 |
| Product Name | Standard Test Method for Measuring the Air Leakage Rate of a Large or Multizone Building |