1.1 These test methods cover procedures for static tensile and shear testing of post-installed and cast-in-place anchorage systems in members made of concrete or members made of solid, hollow, or grout-filled masonry and related materials. Tests may be made to determine the ultimate load or to apply a proof load to verify proper installation. Proof load tests performed in the confined condition to verify proper installation shall not be used to develop design values. Only those tests required by the specifying authority need to be performed.
1.2 These test methods are intended for use with such anchorage devices designed to be installed perpendicular to a plane surface of the member.
1.3 Seismic, fatigue, shock, combined tension, and shear and torsion testing are not covered in the methods described herein. If these tests are required, refer to Test Methods E488/E488M for equipment and procedures.
1.4 Both inch-pound and SI units are provided in this standard. The testing may be performed in either system and reported in the system used and converted to the other. However, anchor diameters, threads, and related test equipment shall be in accordance with either inch-pound or SI provisions.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3121/E3121M-17 |
| Product Name | Standard Test Methods for Field Testing of Anchors in Concrete or Masonry |