1.1 This fire-test-response standard provides a two-step testing process for determining the effectiveness of surface applied treatments for natural Christmas trees to improve fire test response.
1.2 The purpose of these test methods is to:
1.2.1 Utilize a detached branch test (Method 1) to screen potential surface-applied fire retardant products and to determine their effectiveness in limiting the spread of flame and the continuation of flaming by comparing the burning characteristics of treated and untreated small Christmas tree branches subjected to a small open Bunsen-burner type flame ignition source, and
1.2.2 Use whole natural Christmas trees (Method 2) to determine the effectiveness of surface applied fire retardants found to be effective in the detached branch test (Method 1) through comparison of heat release rate contribution of treated trees as compared to untreated trees when subjected to an open flame ignition source.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.5 Fire testing is inherently hazardous. Adequate safeguards for personnel and property shall be employed in conducting these tests.
1.6 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3082-17 |
| Product Name | Standard Test Methods for Determining the Effectiveness of Fire Retardant Treatments for Natural Christmas Trees |