1.1 The purpose of this guide is to facilitate development of a waste management plan for construction, deconstruction, or demolition projects (hereafter, construction waste management (CWM) plan).
1.2 This guide applies to CWM plans developed for construction, renovation, deconstruction, and demolition of buildings, factories, parking structures, and any other structure, as well as above- and below-ground infrastructure.
1.3 This guide includes CWM plan guidance for the wastes generated on-site during construction, deconstruction, and demolition projects.
Note 1: For example, included is any waste generated during these activities such as structural and finish materials and construction chemicals; construction product and materials packaging; construction office waste, including paper documents; wastes from site development work, such as excavated soils, rocks, vegetation, and stumps; and other ancillary items, such as broken tools, safety materials/personal protective equipment, and food and beverages and their packaging. The list of items above is offered for illustration purposes only; it is not intended to be fully inclusive of all materials from a construction, deconstruction, or demolition project that are suitable for reuse, repurposing, manufacturer reclamation, composting, or recycling.
1.4 Waste generated in the manufacture, preparation, or fabrication of materials before delivery to the job site are not in the scope of this guide.
1.5 This guide does not change or substitute for any federal, state, or local statutory or regulatory provisions or requirements including, but not limited to, those related to the handling, control, containment, transport, or disposition of any particular material.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3073-22 |
| Product Name | Standard Guide for Development of Waste Management Plan for Construction, Deconstruction, or Demolition Projects |