1.1 This test method describes test methods for the contact measurement of backface deformation (BFD) in clay backing caused by a test threat that produces a partial penetration in a body armor test item.
1.2 This test method is applicable to testing of planar and nonplanar soft armor and hard armor.
1.3 This test method is not applicable to testing of helmets.
1.4 The purpose of this test method is to achieve consistent measurements between laboratories and reduce differences that could result from using different measurement techniques.
1.5 It is anticipated that this test method will be referenced by certifiers, purchasers, and other users in order to meet their specific needs.
1.6 This test method does not specify BFD performance requirements for body armor. The performance requirements are included in other standards or specifications. The decision rules for determining conformance to specifications and the consideration of uncertainty are also included in other standards or specifications.
1.6.1 In this test method, “other standards and specifications” and “unless specified elsewhere” refer to documents (for example, military standards, purchase specifications) that require the use of this test method. Certifiers, purchasers, and other users are responsible for the “other standards and specifications” and for specifying any requirements that supersede those of this test method.
1.7 Units-The values stated in SI units are to be regarded as standard. Where appropriate, mathematical conversions to non-SI units are provided in parentheses for informational purposes.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.9 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3068-20 |
| Product Name | Standard Test Method for Contact Measurement of Backface Deformation in Clay Backing During Body Armor Testing |