1.1 This practice covers the procedures for testing the performance of ultraviolet A (UV-A), light emitting diode (LED) lamps used in fluorescent penetrant and fluorescent magnetic particle testing (see Guides E709 and E2297, and Practices E165/E165M, E1208, E1209, E1210, E1219, E1417/E1417M and E1444).2 This specification also includes reporting and performance requirements for UV-A LED lamps.
1.2 These tests are intended to be performed only by the manufacturer or manufacturer's authorized service center, to certify performance of specific lamp models (housing, filter, diodes, electronic circuit design, optical elements, cooling system, and power supply combination) for newly manufactured or repaired lamps. Also included are limited acceptance tests for individual lamps delivered to the user. This test procedure is not intended to be utilized by the end user.
1.3 This practice is only applicable for UV-A LED lamps used in the examination process. This practice is not applicable to mercury vapor, gas-discharge, arc or luminescent (fluorescent) lamps or light guides (for example, borescope light sources).
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3022-25 |
| Product Name | Standard Practice for Measurement of Emission Characteristics and Requirements for LED UV-A Lamps Used in Fluorescent Penetrant and Magnetic Particle Testing |