1.1 The purpose of this specification is to provide standardized methods for preparation and verification of backing assemblies used in ballistic-resistant torso body armor testing and to reduce variability within and between laboratories.
1.2 The backing assembly is a clay block that contains ROMA Plastilina No. 1®2 clay as the backing material. The clay serves as a witness material and provides a measurable indication of test item performance.
1.3 This specification identifies two clay-verification impactors that may be used: (1) cylindrical and (2) spherical. Purchasers and other users will specify the clay-verification impactor to be used.
1.4 This specification is primarily directed toward test laboratories but may be applicable to body armor manufacturers, researchers, and end users performing ballistic-resistance
1.5 Units-The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to non-SI units that are provided for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E3004-20a |
| Product Name | Standard Specification for Preparation and Verification of Clay Blocks Used in Ballistic-Resistance Testing of Torso Body Armor |