1.1 The sound insulation properties of a door are measured in a laboratory as the sound transmission loss in accordance with Test Method E90. Using those data, the single-number rating sound transmission class (STC) is assigned. In the field, Test Method E336 states that the sound transmission properties of individual elements or portions of the partition such as a door are not measurable without modifications to the rooms. Even then, the rooms on one or both sides of a partition containing a door are often either too small or too large and absorptive to allow such measurements. Test Method E336 recommends the use of Test Method E2964 in these cases. This test method provides a method of evaluating doors in the field using a normalized insertion loss with a resulting single-number rating door transmission class, DTC. This method is intended primarily for hinged personnel doors with latching mechanisms and is limited to door openings of area less than 6 m2. The flanking effects of surrounding structure are reduced compared to Test Method E336 but not completely eliminated. In a laboratory environment, the DTC is close to or equal to the STC of the door, but in the field results less than the laboratory STC are to be expected due to flanking.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2964-26 |
| Product Name | Standard Test Method for Measurement of the Normalized Insertion Loss of Doors |