1.1 The sound insulation properties of a door are measured in a laboratory as the sound transmission loss in accordance with Test Method E90. Using those data single number rating sound transmission class (STC) is assigned. In the field, the rooms on one or both sides of a partition containing a door are often either too small or too large and absorptive to allow the apparent transmission loss (ATL) of the partition-door assembly to be measured. Even if that is not the case, the result measured is the composite ATL of the partition including the door, and not that of the door itself. Test Method E336 actually states that it is impossible to measure the ATL of a portion of a partition such as a door according to the procedures of that standard. This test method provides a method of evaluating doors in such cases using a normalized insertion loss with a resulting single number rating door transmission class, DTC. This method is intended primarily for hinged personnel doors with latching mechanisms and is limited to door openings of area less than 6 m2. The flanking effects of surrounding structure are reduced compared to Test Method E336 but not completely eliminated. In a laboratory environment, the DTC is close to or equal to the STC of the door, but in the field results less than the laboratory STC should be expected.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2964-19 |
| Product Name | Standard Test Method for Measurement of the Normalized Insertion Loss of Doors |