1.1 This test method covers the laboratory measurement of the acoustical effectiveness of treatments installed on ship bulkheads, decks, and side shells. Measurements are focused on assessing changes in transmission loss, radiation efficiency, and acceptance that occur when treatments are applied. Measurements of changes to absorption and damping are addressed in Appendix X1 and Appendix X2, respectively.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 Any material that is to be installed on a marine division must meet appropriate fire, combustibility, and other applicable SOLAS, USCG, IMO, Navy, or other required non-acoustical standards and specifications. See Appendix X3 for additional information.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2963-22 |
| Product Name | Standard Test Method for Laboratory Measurement of Acoustical Effectiveness of Ship Noise Treatments Laboratory Measurement of Acoustical Effectiveness for Marine Bulkhead and Deck Treatments |