1.1 This fire-test-response standard prescribes a method for qualitatively assessing the resistance to fire penetration of eave overhangs and other projections, such as the soffits of roof eaves and cantilevered floor projections, when exposed to direct flame impingement from a simulated external wildfire exposure, such as encountered in a “Wildland Urban Interface” scenario. This test method provides data suitable for comparing the relative performance of materials, which are used as the exposed underside surfaces of eave overhangs and other projections.
1.2 This test method measures the ability of eave overhangs and other projections to resist fire penetration from the exterior into the wall cavity or unexposed side of the test specimen under the conditions of exposure.
1.3 This test method is applicable to eave overhangs and other projections such as the soffits of roof eaves and cantilevered floor projections intended for use with either combustible or noncombustible building envelopes.
1.4 Limitations of the test method are listed in Section 5.
1.5 The values stated in metric units are to be regarded as the standard. Values in parentheses are for information only.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.7 This standard is used to measure and describe the response of materials, products, or assemblies to heat and flame under controlled laboratory conditions, but does not by itself incorporate all factors required for fire hazard or fire risk assessment of the materials, products or assemblies under actual fire conditions.
1.8 Fire testing is inherently hazardous. Adequate safeguards for personnel and property shall be employed in conducting these tests.
1.9 The text of this standard references notes and footnotes which provide explanatory material. These notes and footnotes (including those in tables and figures) shall not be considered as requirements of the standard.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2957-15 |
| Product Name | Standard Test Method for Resistance to Wildfire Penetration of Eaves, Soffits and Other Projections |