This test method establishes the apparatus required, calibration and precision of the devices to be used, and the standard procedures for determining the measured speed, or volumetric flow rate, of oil diffusion pumps. This method shall make use of test dome, gage attachment or connecting line, flow-measuring devices, and leak control valve. The pump under test shall be fitted with a test dome of specified design. Gas is then admitted to the test dome in a specified manner at a measured rate, and the resulting change in equilibrium pressure is measured in the specified way.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E295-82(2006) |
| Product Name | Standard Test Method for Measured Speed of Oil Diffusion Pumps |