1.1 This practice describes procedures to be followed during alternating current field measurement examination of drillstring threads on tubulars used for oil and gas exploration and production for detection and, if required, sizing of service-induced surface breaking discontinuities transverse to the pipe.
1.2 This practice is intended for use on threads in any metallic material.
1.3 This practice does not establish acceptance criteria. Typical industry practice is to reject these connections on detection of a confirmed crack.
1.4 While the alternating current field measurement technique is capable of detecting discontinuities in these connections, supplemental surface NDT methods such as magnetic particle testing for ferrous metals and penetrant testing for non-ferrous metals may detect more discontinuities.
1.5 Units-The values stated in either inch-pound units or SI units are to be regarded separately as standard. The values stated in each system might not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2928/E2928M-13 |
| Product Name | Standard Practice for Examination of Drillstring Threads Using the Alternating Current Field Measurement Technique |