1.1 This practice covers a standardized procedure for quantitatively assessing the longevity of materials used in firestop systems, by the use of data obtained from differential scanning calorimetry.
1.2 This practice is intended to differentiate firestop materials that are expected to maintain performance characteristics over time from those that are expected to degrade in performance characteristics over time. DSC experimental curve evaluation can also deliver indifferent results, where an interpretation of sample properties is not possible without additional testing using conventional durability testing. It evaluates the extent of chemical reactions that will occur within the firestop material under specified conditions of temperature and humidity. This practice does not measure longevity under specific severe environmental conditions or building operation that might be experienced by an individual firestop system.
1.3 This practice is intended to be used to test the materials used within a firestopping system. The practice is not intended to be used to test the properties of assembled firestopping systems.
1.4 This practice is intended to evaluate the following types of materials used in through-penetration fire stops:
1.4.1 Endothermic,
1.4.2 Intumescent,
1.4.3 Insulation,
1.4.4 Ablatives, and
1.4.5 Subliming.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Some specific hazards are given in Section 8 on Hazards.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2923-13 |
| Product Name | Standard Practice for Longevity Assessment of Firestop Materials Using Differential Scanning Calorimetry |