1.1 This guide is designed to enable the user to correct a Raman spectrometer for its relative spectral-intensity response function using NIST Standard Reference Materials2 in the 224X series (currently SRMs 2241, 2242, 2243, 2244, 2245, 2246), or a calibrated irradiance source. This relative intensity correction procedure will enable the intercomparison of Raman spectra acquired from differing instruments, excitation wavelengths, and laboratories.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 Because of the significant dangers associated with the use of lasers, ANSI Z136.1 or suitable regional standards should be followed in conjunction with this practice.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2911-13 |
| Product Name | Standard Guide for Relative Intensity Correction of Raman Spectrometers (Withdrawn 2022) |