1.1 This test method covers the determination of linear thermal expansion of rigid solids using either a Michelson or Fizeau interferometer.
1.2 For this purpose, a rigid solid is defined as a material which, at test temperature and under the stresses imposed by instrumentation, has a negligible creep or elastic strain rate, or both, insofar as significantly affecting the precision of thermal length change measurements. This includes metals, ceramics, refractories, glasses, rocks and minerals, graphites and fiber, and other reinforced matrix composites.
1.3 It is recognized that many rigid solids require detailed preconditioning and specific thermal test schedules for correct evaluation of linear thermal expansion behavior for certain material applications. Since a general method of test cannot cover all specific requirements, details of this nature should be discussed in the particular material specifications.
1.4 This test method is applicable to the approximate temperature range -150 to 700°C. The temperature range may be extended depending on the instrumentation and calibration materials used.
1.5 The precision of measurement of this absolute method (better than +40 nm/m[dot]K) is significantly higher than that of comparative methods such as push rod dilatometry (for example, Test Methods D696 and E228) and thermomechanical analysis (for example, Test Method E831) techniques. It is more applicable to materials having low and, or negative coefficients, or both, of expansion (below 5 [mu]m/m[dot]K) and where only very limited lengths or thickness of other higher expansion coefficient materials are available.
1.6 Computer of electronic based instrumentation, techniques and data analysis systems equivalent to this test method can be used. Users of the test method are expressly advised that all such instruments or techniques may not be equivalent. It is the responsibility of the user to determine the necessary equivalency prior to use.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E289-99 |
| Product Name | Standard Test Method for Linear Thermal Expansion of Rigid Solids with Interferometry |