1.1 This guide covers the use of conformable eddy current sensor arrays for nondestructive examination of electrically conducting materials for discontinuities and material quality. The discontinuities include surface breaking and subsurface cracks and pitting as well as near-surface and hidden-surface material loss. The material quality includes coating thickness, electrical conductivity, magnetic permeability, surface roughness and other properties that vary with the electrical conductivity or magnetic permeability.
1.2 This guide is intended for use on nonmagnetic and magnetic metals as well as composite materials with an electrically conducting component, such as reinforced carbon-carbon composite or polymer matrix composites with carbon fibers.
1.3 This guide applies to planar as well as non-planar materials with and without insulating coating layers.
1.4 Units-The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2884-17 |
| Product Name | Standard Guide for Eddy Current Testing of Electrically Conducting Materials Using Conformable Sensor Arrays |