1.1 This test method covers the extraction, derivatization, and identification of fatty acids indicative of vegetable oils and fats in fire debris and liquid samples. This procedure will also extract animal oils and fats, as these are similar in chemical composition to vegetable oils and fats. Herein, the phrase “oils and fats” will be used to refer to both animal and vegetable derived oils and fats.
1.2 This test method is suitable for successfully extracting oil and fat residues having 8 to 24 carbon atoms.
1.3 The identification of a specific type of oil (for example, olive, corn, linseed) requires a quantitative analysis of the fatty acid esters and is beyond the scope of this test method.
1.4 This test method cannot replace the requisite knowledge, skills, or abilities acquired through appropriate education, training, and experience and should be used in conjunction with sound professional judgment.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2881-13 |
| Product Name | Standard Test Method for Extraction and Derivatization of Vegetable Oils and Fats from Fire Debris and Liquid Samples with Analysis by Gas Chromatography-Mass Spectrometry |