1.1 This specification covers requirements for glass volumetric flasks of precision and general-purpose grades suitable for laboratory purposes.
1.1.1 Class A -Each flask of precision grade shall be marked with the letter "A" to signify compliance with applicable construction and accuracy requirements. Flasks may be marked with an identification number (serial number) at the option of the manufacturer.
1.1.2 Class B -General purpose flasks are of the same basic design as Class A flasks. However, volumetric tolerances for Class B flasks shall be within twice the specified range allowed for Class A flasks. These flasks need not be marked with their class designation.
Note 1-Specifications for microvolumetric flasks in sizes from 1 mL to 25 mL, inclusive, are given in Specification E237. Note 2-The Twelfth General (International) Conference on Weights and Measures redefined the litre as a "special name for the cubic decimetre," but agreed to permit continuance of the terms litre, millilitre, and mL, except in association with measurements of the highest precision. For volumetric glassware the difference between the old and new meanings of litre is negligible. Therefore, either mL or cm may be marked on ware covered by this Specification.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E288-94(1998) |
| Product Name | Standard Specification for Laboratory Glass Volumetric Flasks |