1.1 These digital reference images illustrate the types and degrees of discontinuities that may be found in magnesium-alloy castings. The castings illustrated are in thicknesses of 1/4 in. (6 mm) and 3/4 in. (19.1 mm).
1.2 All areas of this standard may be open to agreement between the cognizant engineering organization and the supplier, or specific direction from the cognizant engineering organization. These items should be addressed in the purchase order or the contract.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 These digital reference images are not intended to illustrate the types and degrees of discontinuities found in magnesium-alloy castings when performing film radiography. If performing film radiography of magnesium-alloy castings, refer to Reference Radiographs E155.
1.5 Only licensed copies of the software and images shall be utilized for production examination. A copy of the ASTM/User license agreement shall be kept on file for audit purposes.
Note 1: The set of digital reference images consists of 14 digital files, software to load the desired format and specific instructions on the loading process. The 14 reference images illustrate eight grades of severity and contain an image of a step wedge and two duplex wire gauges.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2869-17 |
| Product Name | Standard Digital Reference Images for Magnesium Castings |