1.1 This practice is commonly used for periodic inspection and testing of welded steel gaseous spheres (bottles) with the acoustic emission (AE) method. AE is used in place of hydrostatic volumetric expansion testing. The periodic inspection and testing of bottles by AE testing is achieved without depressurization or contamination as is required for hydrostatic volumetric expansion testing.
1.2 The required test pressurization is achieved by heating the bottle in an industrial oven designed for this purpose. The maximum temperature needed to achieve the AE test pressure is =250?°F (121?°C).
1.3 AE monitoring of the bottle is performed with multiple sensors during the thermal pressurization.
1.4 This practice was developed for periodic inspection and testing of pressure vessels containing Halon (UN 1044), which is commonly used aboard commercial aircraft for fire suppression. In commercial aircraft, these bottles are hermetically sealed by welding in the fill port. Exit ports are opened by explosively activated burst disks. The usage of these pressure vessels in transportation is regulated under US Department of Transportation (DOT), Code of Federal Regulations CFR?49. A DOT special permit authorizes the use of AE testing for periodic inspection and testing in place of volumetric expansion and visual inspection. These bottles are spherical with diameters ranging from 5?in. to 16 in. (127?mm to 406 mm).
1.5 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 8.
1.7 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2863-25 |
| Product Name | Standard Practice for Acoustic Emission Examination of Welded Steel Sphere Pressure Vessels Using Thermal Pressurization |