1.1 This test method describes the determination of beryllium in copper-beryllium alloys in percentages from 0.1 % to 3.0 % by the phosphate gravimetric method.
1.2 Units-The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 9.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2824-11 |
| Product Name | Standard Test Method for Determination of Beryllium in Copper-Beryllium Alloys by Phosphate Gravimetric Method |