1.1 This guide is intended to assist forensic analysts who conduct UV, visible, NIR, or fluorescence emission spectral analyses on small fragments of paint or use Guide E1610, as this guide is to be used in conjunction with a broader analytical scheme.
1.2 This guide deals primarily with color measurements within the visible spectral range but will also include some details concerning measurements in the UV and NIR spectral ranges. The particular method(s) employed by each analyst depends upon available equipment, examiner training, sample suitability, and sample size.
1.3 This guide provides basic recommendations and information about microspectrophotomet
1.4 This guide does not address other areas of color evaluation such as colorimetric values, paint surface texture or pigment particle size, shape, or dispersion within a paint film that are evaluated by other forms of microscopy.
1.5 This guide is directed at the color analysis of commercially prepared paints and coatings. It does not address the analysis or determination of provenance of artistic, historical, or restorative paints, but it could be useful in those fields.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 This standard cannot replace knowledge, skill, or abilities acquired through education, training, and experience and is to be used in conjunction with professional judgment by individuals with such discipline-specific knowledge, skills, and abilities.
1.8 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.9 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2808-19e1 |
| Product Name | Standard Guide for Microspectrophotometry in Forensic Paint Analysis |