1.1 This test method describes the use of linear controlled-rate-of-l
Note 1-This method is intended to provide results similar to those of Test Methods D790 or D5934 but is performed on a thermomechanical analyzer using smaller test specimens. Until the user demonstrates equivalence, the results of this method shall be considered independent and unrelated to those of Test Methods D790 or D5934.
1.2 This test method provides a means for determining the elastic modulus within the linear region of the stress-strain curves (see Fig. 1). This test is conducted under isothermal temperature conditions from -100 to 300 °C.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 There is no ISO standard equivalent to this test method.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
FIG. 1 Stress-Strain Curve (Linear Region)
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2769-11 |
| Product Name | Standard Test Method for Elastic Modulus by Thermomechanical Analysis Using Three-Point Bending and Controlled Rate of Loading |