1.1 This specification specifies the recommended physical characteristics of the steel blades required for the surface cut test described in ANSI/UL 1703 (Section 24) and IEC 61730-2 (Paragraph 10.3).
1.2 ANSI/UL 1703 and IEC 61730-2 are standards for photovoltaic module safety testing.
1.3 This standard provides additional fabrication details for the surface cut test blades that are not provided in ANSI/UL 1703 or IEC 61730-2. Surface cut test blades that have out-of-tolerance corner radii or burrs are known to cause erroneous test results, either passes or failures.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.6 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2685-15(2019) |
| Product Name | Standard Specification for Steel Blades Used with the Photovoltaic Module Surface Cut Test |