1.1 The digital reference images provided in the adjuncts to this standard illustrate various types and degrees of discontinuities occurring in titanium castings.2 Use of this standard for the specification or grading of castings requires procurement of the appropriate adjunct digital reference images, which illustrate the discontinuity types and severity levels. They are intended to provide the following:
1.1.1 A guide enabling recognition of titanium casting discontinuities and their differentiation both as to type and degree through digital radiographic examination.
1.1.2 Example digital radiographic illustrations of discontinuities and a nomenclature for reference in acceptance standards, specifications and drawings.
1.2 The digital reference images consist of twenty-five digital files each illustrating eight grades of increasing severity. The Volume I files illustrate seven common discontinuity types representing casting sections up to 1 in. (25.4 mm). The Volume II files illustrate five discontinuity types representing casting sections over 1 in. (25.4 mm) to 2 in. (50.8 mm) in thickness.
1.3 All areas of this standard may be open to agreement between the cognizant engineering organization and the supplier, or specific direction from the cognizant engineering organization. These items should be addressed in the purchase order or the contract.
Note 1: The digital reference images are available from ASTM International Headquarters. Order number RRE2669 and RRE266902. Each of the digital reference images contain an image of a step density scale and two duplex-wire gauges. Refer to Practice E2002 for wire pair details. Originally, only Volume I images were available and some sets may identify these only as RRE2669 without a volume designation. They remain valid for use as Volume I images.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 These digital reference images are not intended to illustrate the types or degrees of discontinuities when performing film radiography. If performing film radiography of titanium castings, refer to Reference Radiographs E1320.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
1.7 Only licensed copies of the software and images shall be utilized for production inspection. A copy of the ASTM/User license agreement shall be kept on file for audit purposes.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2669-16e1 |
| Product Name | Standard Digital Reference Images for Titanium Castings |