1.1 These practices cover procedures and requirements for the calibration and verification of testing machine speed by means of standard calibration devices. This practice is not intended to be complete purchase specifications for testing machines.
1.2 These practices apply to the verification of the speed application and measuring systems associated with the testing machine, such as a scale, dial, marked or unmarked recorder chart, digital display, setting, etc. In all cases the buyer/owner/user must designate the speed-measuring system(s) to be verified.
1.3 These practices give guidance, recommendations, and examples, specific to electro-mechanical testing machines. The practice may also be used to verify actuator speed for hydraulic testing machines.
1.4 This standard cannot be used to verify cycle counting or frequency related to cyclic fatigue testing applications.
1.5 Since conversion factors are not required in this practice, either SI units (mm/min), or English [in/min], can be used as the standard.
1.6 Speed measurement values and or settings on displays/printouts of testing machine data systems-be they instantaneous, delayed, stored, or retransmitted-which are within the Classification criteria listed in Table 1, comply with Practices E2658.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2658-11 |
| Product Name | Standard Practices for Verification of Speed for Material Testing Machines |