This guide provides concepts necessary for understanding the term "uncertainty" when applied to a quantitative test result. Several measures of uncertainty can be applied to a given measurement result; the interpretation of some of the common forms is described. This guide describes methods for expressing test result uncertainty and relates these to standard statistical methodology. Relationships between uncertainty and concepts of precision and bias are described. This guide also presents concepts needed for a laboratory to identify and characterize components of method performance. Elements that an ASTM method can include to provide guidance to the user on estimating uncertainty for the method are described. This guide describes some of the types of data that the laboratory can use as the basis for reporting uncertainty.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2655-14(2020) |
| Product Name | Standard Guide for Reporting Uncertainty of Test Results and Use of the Term Measurement Uncertainty in ASTM Test Methods |