1.1 This practice is used to determine grain size from measurements of grain areas from automated electron backscatter diffraction (EBSD) scans of polycrystalline materials.
1.2 The intent of this practice is to standardize operation of an automated EBSD instrument to measure ASTM G directly from crystal orientation. The guidelines and caveats of E112 apply here, but the focus of this standard is on EBSD practice.
1.3 This practice is only applicable to fully recrystallized materials.
1.4 This practice is applicable to any crystalline material which produces EBSD patterns of sufficient quality that a high percentage of the patterns can be reliably indexed using automated indexing software.
1.5 The practice is applicable to any type of grain structure or grain size distribution.
1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2627-13 |
| Product Name | Standard Practice for Determining Average Grain Size Using Electron Backscatter Diffraction (EBSD) in Fully Recrystallized Polycrystalline Materials |