1.1 This test method is used to determine the percent nodularity and the nodule count per unit area (that is, number of nodules per mm2) using a light microscopical image of graphite in nodular cast iron. Images generated by other devices, such as a scanning electron microscope, are not specifically addressed, but can be utilized if the system is calibrated in both x and y directions.
1.2 Measurement of secondary or temper carbon in other types of cast iron, for example, malleable cast iron or in graphitic tool steels, is not specifically included in this standard because of the different graphite shapes and sizes inherent to such grades
1.3 This standard deals only with the recommended test method and nothing in it should be construed as defining or establishing limits of acceptability or fitness for purpose of the material tested.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2567-12a |
| Product Name | Standard Test Method for Determining Nodularity And Nodule Count In Ductile Iron Using Image Analysis |