This practice presents a procedure and related tables of factors for adapting Practice E2234 (equivalent to MIL-STD105) sampling plans to acceptance sampling inspection when the item quality of interest is life length or reliability. Factors are provided for three alternative criteria for lot evaluation: mean life, hazard rate, and reliable life. Inspection of the sample is by attributes with testing truncated at the end of some prearranged period of time. The Weibull distribution, together with the exponential distribution as a special case, is used as the underlying statistical model. The procedure and tables presented in this practice are based on the use of the Weibull distribution in acceptance sampling inspection.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2555-07(2018)e1 |
| Product Name | Standard Practice for Factors and Procedures for Applying the MIL-STD-105 Plans in Life and Reliability Inspection |