1.1 This test method describes the humidity calibration (or conformance) of humidity generators for use with thermogravimetric analyzers and other thermal analysis apparatus. The humidity range covered is 5 to 95 % relative humidity (% RH) and the temperature range is 0 to 80°C.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 There are no ISO equivalents to this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2551-13 |
| Product Name | Standard Test Method for Humidity Calibration (or Conformation) of Humidity Generators for Use with Thermogravimetric Analyzers |