This specification is used to standardize the portable water heaters used on personnel decontamination lines to insure the heaters provide sufficient heated water for as long as they are needed during the emergency. The heater materials of construction shall be easily cleaned of surface mud and grime with no degradation of the unit's ability to perform its function. The performance requirements for portable water heaters are presented in details. The rotometer test method, and ASTM test method shall be performed to meet the requirements prescribed. The water heater unit's water flow shall be measured, and recorded. The water heater unit's cold water inlet and warm water output temperature shall be measured and recorded. The water heater unit's water supply and outlet pressures shall be measured and recorded.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2542-08(2014) |
| Product Name | Standard Specification for Portable Water Heaters Used at Personnel Decontamination Stations |