1.1 This practice describes a general procedure for using the process compensated resonance testing (PCRT) via swept sine input method for metallic or non-metallic parts to compare resonance patterns from a sample under test to reference teaching sets of known acceptable and targeted defect samples. The resonance pattern differences can be used to distinguish acceptable parts with normal process variation from parts with targeted material states and defects that will cause performance deficiencies. These material states and defects include, but are not limited to, cracks, voids, porosity, shrink, inclusions, discontinuities, grain and crystalline structure differences, density-related anomalies, heat treatment variations, material elastic property differences, residual stress, and dimensional variations. This practice is intended for use with instruments capable of exciting, measuring, recording, and analyzing multiple whole body, mechanical vibration resonance frequencies in acoustic or ultrasonic frequency ranges, or both.
1.2 Units\u2014The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2534-20(2025) |
| Product Name | Standard Practice for Targeted Defect Detection Using Process Compensated Resonance Testing Via Swept Sine Input for Metallic and Non-Metallic Parts |