1.1 This practice describes a general procedure for using the process compensated resonance testing (PCRT) via swept sine input method to detect resonance pattern differences in metallic and non-metallic parts. The resonance differences can be used to distinguish acceptable parts with normal process variation from parts with material states and defects that will cause performance deficiencies. These material states and defects include, but are not limited to, cracks, voids, porosity, shrink, inclusions, discontinuities, grain and crystalline structure differences, density-related anomalies, heat treatment variations, material elastic property differences, residual stress, and dimensional variations. This practice is intended for use with instruments capable of exciting, measuring, recording, and analyzing multiple whole body, mechanical vibration resonance frequencies in acoustic or ultrasonic frequency ranges, or both.
1.2 This practice uses inch pound units as primary units. SI units are included in parentheses for reference only, and are mathematical conversions of the primary units.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2534-15 |
| Product Name | Standard Practice for Process Compensated Resonance Testing Via Swept Sine Input for Metallic and Non-Metallic Parts |