1.1 This test method describes the temperature calibration or conformance of rheometers. The applicable temperature range is 0 to 80 C however other ranges may be selected for the purpose at hand.
1.2 SI units are the standard.
1.3 There are no ISO equivalents to this standard.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2509-08 |
| Product Name | Standard Test Method for Temperature Calibration of Rheometers in Isothermal Mode |