1.1 This guide is intended for use with controlled temperature comparison baths that contain test fluids and operate within the temperature range of -100 °C to 550 °C.
1.2 This guide describes the essential features of controlled temperature fluid baths used for the purpose of thermometer calibration by the comparison method.
1.3 This guide does not address the details on the design and construction of controlled-temperatu
1.4 This guide describes a method to define the working space of a bath and evaluate the temperature variations within this space. Ideally, the working space will be as close as possible to isothermal.
1.5 This guide does not address fixed point baths, ice point baths or vapor baths.
1.6 This guide does not address fluidized powder baths.
1.7 This guide does not address baths that are programmed to change temperature.
1.8 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.9 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2488-09 |
| Product Name | Standard Guide for the Preparation and Evaluation of Liquid Baths Used for Temperature Calibration by Comparison |