1.1 Scope-This specification covers the performance requirements for the Type I Cargo Bed Cover (CBC). The Type I Cargo Bed Cover is a removable general purpose rigid enclosure for the cargo bed of the M1152A1, M1152A1 with B2 Armor Kit, M1037, M1042, M1097, and M1113 High-Mobility Multipurpose Wheeled Vehicle (HMMWV). The Type I CBC provides environmental protection and security for mission equipment and items of general transport.
1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.
1.3 The following safety hazards caveat pertains only to the test required portion, Section 4, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2462-10 |
| Product Name | Standard Performance Specification for Cargo Bed Cover (CBC) HMMWV, Type I |