1.1 This guide is intended to provide a simple and consistent procedure for the in-situ field measurement of in-duct sound pressure levels in large low pressure industrial air ducts, such as for gas turbines or fans, where considerations such as flow velocity, turbulence or temperature prevent the insertion of sound pressure sensors directly into the flow. This standard guide is intended for both ambient temperature intake air and hot exhaust gas flow in ducts having cross sections of four (4) square meters, or more.
1.2 The described procedure is intended to provide a repeatable and reproducible measure of the in-duct dynamic pressure level at the inlet or exhaust of the gas turbine, or fan. The guide is not intended to quantify the “true” sound pressure level or sound power level. Silencers, as well as Waste Heat Boilers, must be designed using the in-duct sound power level as the basis. Developing the true sound power level based on in-duct measurements of true sound pressure within a complete operating system is complex and procedures are developmental and often proprietary.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Extreme caution is mandatory when working near hot exhaust gas systems and appropriate safety precautions such as the installation of quick acting isolation valves are recommended.
| ASTM International | |
|---|---|
| Product Category | Standards and Technical Documents |
| Product Number | ASTM E2459-05(2016) |
| Product Name | Standard Guide for Measurement of In-Duct Sound Pressure Levels from Large Industrial Gas Turbines and Fans |